Philips Avance Collection HR2381/05, Electric pasta machine, Fettuccine, Lasagne, Penne, Spaghetti, Plastic, Champagne, White, 1 m, LED
Philips Avance Collection HR2381/05. Type: Electric pasta machine, Best uses: Fettuccine, Lasagne, Penne, Spaghetti, Material: Plastic. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 215 mm, Depth: 343 mm, Height: 315 mm. Package width: 410 mm, Package depth: 310 mm, Package height: 370 mm. Control panel colour: Pearl