Philips logo

Philips Avance Collection HR2380/05R1 pasta/ravioli maker Electric pasta machine

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15259
Info modified on:
18 Apr 2025, 03:23:05
Short summary description Philips Avance Collection HR2380/05R1 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2380/05R1, Electric pasta machine, Fettuccine, Lasagne, Penne, Spaghetti, Champagne, White, 1 m, LED, 200 W

Long summary description Philips Avance Collection HR2380/05R1 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2380/05R1. Type: Electric pasta machine, Best uses: Fettuccine, Lasagne, Penne, Spaghetti, Product colour: Champagne, White. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Weight: 6.9 kg. Package weight: 10.2 kg. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.