Philips logo

Philips Premium collection HR2355/09 pasta/ravioli maker Electric pasta machine

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223670
Info modified on:
28 Nov 2024, 14:20:42
Short summary description Philips Premium collection HR2355/09 pasta/ravioli maker Electric pasta machine:

Philips Premium collection HR2355/09, Electric pasta machine, Champagne, White, 1.2 m, 200 W, 220-240 V, 50 Hz

Long summary description Philips Premium collection HR2355/09 pasta/ravioli maker Electric pasta machine:

Philips Premium collection HR2355/09. Type: Electric pasta machine, Product colour: Champagne, White, Cable length: 1.2 m. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 215 mm, Depth: 343 mm, Height: 300 mm. Package width: 305 mm, Package depth: 405 mm, Package height: 340 mm. Country of origin: China

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.