Philips logo

Philips Viva Collection Pasta and noodle maker HR2332/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151634
Info modified on:
12 Apr 2024, 16:52:08
Philips HR2332/12 user manual (4.6 MB)
Product Brochure/Datasheet (637 KB)
Retail Trade Leaflet (177 KB)
Short summary description Philips Viva Collection Pasta and noodle maker HR2332/12:

Philips Viva Collection Pasta and noodle maker HR2332/12, Electric pasta machine, Fettuccine, Lasagne, Penne, Spaghetti, Plastic, White, 1 m, LED

Long summary description Philips Viva Collection Pasta and noodle maker HR2332/12:

Philips Viva Collection Pasta and noodle maker HR2332/12. Type: Electric pasta machine, Best uses: Fettuccine, Lasagne, Penne, Spaghetti, Material: Plastic. Power: 150 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 135 mm, Depth: 350 mm, Height: 287 mm. Package width: 230 mm, Package depth: 400 mm, Package height: 323 mm. Quantity per pack: 1 pc(s), Accessories included: Cleaning tool, Measuring cup, Recipe booklet

Reasons to buy
3D tour
Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.