Philips logo

Philips 5000 series HR2228/91R1 blender 2 L Tabletop blender 800 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5264
Info modified on:
01 Aug 2025, 03:57:01
Short summary description Philips 5000 series HR2228/91R1 blender 2 L Tabletop blender 800 W Black:

Philips 5000 series HR2228/91R1, Tabletop blender, 2 L, Pulse function, Ice crushing, 0.09 m, 800 W

Long summary description Philips 5000 series HR2228/91R1 blender 2 L Tabletop blender 800 W Black:

Philips 5000 series HR2228/91R1. Type: Tabletop blender, Product colour: Black, Cord length: 0.09 m. Bowl capacity: 2 L. Housing material: Metal, Plastic, Blade material: Stainless steel, Material jar(s): Glass. Power: 800 W, Power source: AC. Width: 180 mm, Depth: 167 mm, Height: 415 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.