Philips logo

Philips 5000 series HR2228/90R1 blender 2 L Tabletop blender 800 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13270
Info modified on:
01 Aug 2025, 04:04:53
Short summary description Philips 5000 series HR2228/90R1 blender 2 L Tabletop blender 800 W Black:

Philips 5000 series HR2228/90R1, Tabletop blender, 2 L, Pulse function, Ice crushing, 0.09 m, 800 W

Long summary description Philips 5000 series HR2228/90R1 blender 2 L Tabletop blender 800 W Black:

Philips 5000 series HR2228/90R1. Type: Tabletop blender, Product colour: Black, Cord length: 0.09 m. Bowl capacity: 2 L, Control type: Rotary. Blending bowl material: Glass, Housing material: Metal, Plastic, Blade material: Stainless steel. Power: 800 W, Power source: AC. Width: 167 mm, Depth: 180 mm, Height: 415 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.