Philips 5000 series Blender Core ProBlend Crush Technology, Tabletop blender, 2 L, Pulse function, 0.09 m, 800 W, White
Philips 5000 series Blender Core ProBlend Crush Technology. Type: Tabletop blender, Product colour: White, Cord length: 0.09 m. Bowl capacity: 2 L, Control type: Rotary. Housing material: Metal, Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 800 W, Power source: AC. Width: 180 mm, Depth: 167 mm, Height: 408 mm