Philips logo

Philips Viva Collection HR2173/91 blender 1.5 L Tabletop blender 600 W Black, Grey, Transparent

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26724
Info modified on:
06 May 2024, 03:46:24
Short summary description Philips Viva Collection HR2173/91 blender 1.5 L Tabletop blender 600 W Black, Grey, Transparent:

Philips Viva Collection HR2173/91, Tabletop blender, 1.5 L, Pulse function, 1 m, 600 W, Black, Grey, Transparent

Long summary description Philips Viva Collection HR2173/91 blender 1.5 L Tabletop blender 600 W Black, Grey, Transparent:

Philips Viva Collection HR2173/91. Type: Tabletop blender, Product colour: Black, Grey, Transparent, Cord length: 1 m. Bowl capacity: 1.5 L. Blending bowl material: Glass, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 600 W, Power source: AC, AC input voltage: 220 - 240 V

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.