Philips logo

Philips Aluminium Collection Blender HR2094/30

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135384
Info modified on:
12 Apr 2024, 16:51:58
Short summary description Philips Aluminium Collection Blender HR2094/30:

Philips Aluminium Collection Blender HR2094/30, Tabletop blender, 2 L, Pulse function, Ice crushing, 750 W, Aluminium

Long summary description Philips Aluminium Collection Blender HR2094/30:

Philips Aluminium Collection Blender HR2094/30. Type: Tabletop blender, Product colour: Aluminium. Bowl capacity: 2 L. Housing material: Aluminium, Blade material: Stainless steel, Material jar(s): Glass. Power: 750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.