Philips Aluminium Collection HR2094/03, Tabletop blender, 2 L, Pulse function, Ice crushing, 750 W, Aluminium
Philips Aluminium Collection HR2094/03. Type: Tabletop blender, Product colour: Aluminium. Bowl capacity: 2 L. Housing material: Aluminium, Blade material: Stainless steel, Material jar(s): Glass. Power: 750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz