Philips logo

Philips Daily Collection HR2056/00R1 blender 1 L Tabletop blender 450 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9502
Info modified on:
18 Apr 2025, 03:25:00
Short summary description Philips Daily Collection HR2056/00R1 blender 1 L Tabletop blender 450 W White:

Philips Daily Collection HR2056/00R1, Tabletop blender, 1 L, Pulse function, 450 W, White

Long summary description Philips Daily Collection HR2056/00R1 blender 1 L Tabletop blender 450 W White:

Philips Daily Collection HR2056/00R1. Type: Tabletop blender, Product colour: White. Bowl capacity: 1 L, Control type: Buttons. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 450 W, Power source: AC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.