Philips logo

Philips HR2021/70 Compact Blender

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138406
Info modified on:
07 Nov 2024, 02:37:16
Short summary description Philips HR2021/70 Compact Blender:

Philips HR2021/70 Compact Blender, Tabletop blender, 1.75 L, 400 W, Blue, White

Long summary description Philips HR2021/70 Compact Blender:

Philips HR2021/70 Compact Blender. Type: Tabletop blender, Product colour: Blue, White. Bowl capacity: 1.75 L. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.