Philips Avance Collection HR1925/21, Centrifugal juicer, Metallic, LED, 2.1 L, 1 L, 8 cm
Philips Avance Collection HR1925/21. Product type: Centrifugal juicer, Product colour: Metallic, Display type: LED. Housing material: Metal, Jug material: Styrene-Acrylonitrile Resin (SAN). Power: 1200 W, AC input voltage: 220 - 240 V, Power consumption (typical): 1200 W. Width: 250 mm, Depth: 296 mm, Height: 432 mm. Packaging content: > 90% recycled materials