Philips logo

Philips Avance Collection HR1916/70R1 juice maker Centrifugal juicer 900 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43259
Info modified on:
18 Apr 2025, 03:21:11
Short summary description Philips Avance Collection HR1916/70R1 juice maker Centrifugal juicer 900 W Black:

Philips Avance Collection HR1916/70R1, Centrifugal juicer, Black, LED, 2.1 L, 1 L, 1 L

Long summary description Philips Avance Collection HR1916/70R1 juice maker Centrifugal juicer 900 W Black:

Philips Avance Collection HR1916/70R1. Product type: Centrifugal juicer, Product colour: Black, Display type: LED. Jug material: Styrene-Acrylonitrile Resin (SAN). Power: 900 W, AC input voltage: 220 - 240 V. Width: 250 mm, Depth: 296 mm, Height: 432 mm. Country of origin: China

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.