Philips logo

Philips Avance Collection HR1916/70 juice maker Juice extractor 900 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198252
Info modified on:
30 Apr 2025, 15:55:34
Short summary description Philips Avance Collection HR1916/70 juice maker Juice extractor 900 W Black:

Philips Avance Collection HR1916/70, Juice extractor, Black, LED, 2.1 L, 1 L, 1 L

Long summary description Philips Avance Collection HR1916/70 juice maker Juice extractor 900 W Black:

Philips Avance Collection HR1916/70. Product type: Juice extractor, Product colour: Black, Display type: LED. Jug material: Styrene-Acrylonitrile Resin (SAN), Material: Styrene Acrylonitrile (SAN). Power: 900 W, AC input voltage: 220-240 V, Power consumption (typical): 900 W. Width: 250 mm, Depth: 296 mm, Height: 432 mm. Country of origin: China

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.