Philips logo

Philips Avance Collection HR1871/71 Juicer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93897
Info modified on:
20 Sept 2024, 19:09:23
Short summary description Philips Avance Collection HR1871/71 Juicer:

Philips Avance Collection HR1871/71 Juicer, Aluminium, 1.6 L, 2.5 L, 8 cm, 1 m, Safety clamp

Long summary description Philips Avance Collection HR1871/71 Juicer:

Philips Avance Collection HR1871/71 Juicer. Product colour: Aluminium, Pulp container capacity: 1.6 L, Bowl capacity: 2.5 L. Spout material: Stainless steel. Power: 900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 5.2 kg

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.