Philips logo

Philips Avance Collection HR1871/15 juice maker Juice extractor 1000 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70772
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Avance Collection HR1871/15 juice maker Juice extractor 1000 W Black, Stainless steel:

Philips Avance Collection HR1871/15, Juice extractor, Black, Stainless steel, 8 cm, 1 m, Safety clamp, 1500 ml

Long summary description Philips Avance Collection HR1871/15 juice maker Juice extractor 1000 W Black, Stainless steel:

Philips Avance Collection HR1871/15. Product type: Juice extractor, Product colour: Black, Stainless steel, Feeding tube diameter: 8 cm. Lid material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polystyrene (PS), Material: Polystyrene (PS), Stainless steel. Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 5.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.