Philips Viva Collection HR1856 Juicer, Slow juicer, Black, LED, 1.2 L, 2 L, 7.5 cm
Philips Viva Collection HR1856 Juicer. Product type: Slow juicer, Product colour: Black, Display type: LED. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz