Philips logo

Philips Viva Collection HR1855/80 juice maker Juice extractor 800 W Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143472
Info modified on:
30 Apr 2025, 15:55:34
Short summary description Philips Viva Collection HR1855/80 juice maker Juice extractor 800 W Black, White:

Philips Viva Collection HR1855/80, Juice extractor, Black, White, LED, 1.2 L, 0.8 L, 2 L

Long summary description Philips Viva Collection HR1855/80 juice maker Juice extractor 800 W Black, White:

Philips Viva Collection HR1855/80. Product type: Juice extractor, Product colour: Black, White, Display type: LED. Housing material: ABS synthetics, Jug material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polystyrene (PS). Power: 800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.