Philips logo

Philips Viva Collection HR1854/00 Juicer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135333
Info modified on:
30 Apr 2025, 15:55:34
Short summary description Philips Viva Collection HR1854/00 Juicer:

Philips Viva Collection HR1854/00 Juicer, Silver, White, 1.5 L, 7.5 cm, 1.2 m, 700 ml, Styrene-Acrylonitrile Resin (SAN)

Long summary description Philips Viva Collection HR1854/00 Juicer:

Philips Viva Collection HR1854/00 Juicer. Product colour: Silver, White, Pulp container capacity: 1.5 L, Feeding tube diameter: 7.5 cm. Jug material: Styrene-Acrylonitrile Resin (SAN). Power: 550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.