Philips logo

Philips Viva Collection HR1832 Refurbished Juicer - Refurbished

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44378
Info modified on:
06 Jun 2025, 11:18:57
Short summary description Philips Viva Collection HR1832 Refurbished Juicer - Refurbished:

Philips Viva Collection HR1832 Refurbished Juicer - Refurbished, Centrifugal juicer, Black, Ink black, 1 L, 0.5 L, 5.5 cm

Long summary description Philips Viva Collection HR1832 Refurbished Juicer - Refurbished:

Philips Viva Collection HR1832 Refurbished Juicer - Refurbished. Product type: Centrifugal juicer, Product colour: Black, Colour name: Ink black. Housing material: Acrylonitrile butadiene styrene (ABS), Jug material: Polypropylene (PP), Pulp container & pusher material: Acrylonitrile butadiene styrene (ABS), Styrene-Acrylonitrile Resin (SAN). Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.