Philips logo

Philips Viva Collection HR1832/00R1 juice maker 500 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40737
Info modified on:
05 Jun 2025, 03:28:25
Short summary description Philips Viva Collection HR1832/00R1 juice maker 500 W Black:

Philips Viva Collection HR1832/00R1, Black, LED, 1 L, 1.5 L, 5.5 cm, 0.8 m

Long summary description Philips Viva Collection HR1832/00R1 juice maker 500 W Black:

Philips Viva Collection HR1832/00R1. Product colour: Black, Display type: LED, Pulp container capacity: 1 L. Power: 500 W, AC input voltage: 220/240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.