Philips logo

Philips HR1720/50 Blender

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122486
Info modified on:
12 Apr 2024, 16:51:44
Short summary description Philips HR1720/50 Blender:

Philips HR1720/50 Blender, Tabletop blender, 1.5 L, 400 W

Long summary description Philips HR1720/50 Blender:

Philips HR1720/50 Blender. Type: Tabletop blender. Bowl capacity: 1.5 L. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.