Philips logo

Philips Comfort Blender HR 1720 1.5 L Green, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142803
Info modified on:
11 Jul 2022, 13:40:42
Long product name Philips Comfort Blender HR 1720 1.5 L Green, White:

Comfort Blender HR 1720

Philips Comfort Blender HR 1720 1.5 L Green, White:

This Comfort blender is ideal for quickly making fresh soups and sauces, baby food, cocktails or shakes, and more. It has two speeds and a pulse function, so you can select the most suitable speed for the required blending task. The pulse function gives you an extra boost of power when you need it. The knife unit is detachable for easy cleaning.

Two speeds and pulse
Two speeds and a pulse function enable you to select the most suitable speed for the required blending task. The pulse function gives you an extra boost of power when you need it.

Powerful motor
The 350W motor ensures the blender can also tackle tough blending tasks.

Detachable knife

Short summary description Philips Comfort Blender HR 1720 1.5 L Green, White:

Philips Comfort Blender HR 1720, 1.5 L, Pulse function, Green, White

Long summary description Philips Comfort Blender HR 1720 1.5 L Green, White:

Philips Comfort Blender HR 1720. Product colour: Green, White. Bowl capacity: 1.5 L. Blending bowl material: Glass. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 350 W

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.