Philips Avance Collection HR1677/90, Immersion blender, 1 L, 1.2 m, 800 W, Black
Philips Avance Collection HR1677/90. Type: Immersion blender, Product colour: Black, Cord length: 1.2 m. Bowl capacity: 1 L, Display type: LED. Housing material: ABS synthetics, Shaft material: Metal, Blade material: Titanium. Power: 800 W, Power source: AC, AC input voltage: 220 - 240 V