Philips logo

Philips Cucina Mixer Stand mixer 350 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141171
Info modified on:
14 Jun 2019, 12:51:43
Short summary description Philips Cucina Mixer Stand mixer 350 W White:

Philips Cucina Mixer, Stand mixer, White, 1.5 m, 3 L, 350 W, 230 - 240 V

Long summary description Philips Cucina Mixer Stand mixer 350 W White:

Philips Cucina Mixer. Type: Stand mixer, Product colour: White, Cord length: 1.5 m. Power: 350 W, AC input voltage: 230 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.