Philips logo

Philips Daily Collection Chopper HR1393/00

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
340532
Info modified on:
29 Jul 2025, 03:18:54
Short summary description Philips Daily Collection Chopper HR1393/00:

Philips Daily Collection Chopper HR1393/00, 0.7 L, Transparent, White, Plastic, 450 W, 220-240 V, 50 - 60 Hz

Long summary description Philips Daily Collection Chopper HR1393/00:

Philips Daily Collection Chopper HR1393/00. Bowl capacity: 0.7 L. Product colour: Transparent, White, Bowl material: Plastic. Power: 450 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.