Philips logo

Philips Viva Collection HR1388/50 salad maker 200 W Red, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112282
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips Viva Collection HR1388/50 salad maker 200 W Red, White:

Philips Viva Collection HR1388/50, Red, White, Rotary, Plastic, Stainless steel, 1.5 m, 200 W

Long summary description Philips Viva Collection HR1388/50 salad maker 200 W Red, White:

Philips Viva Collection HR1388/50. Product colour: Red, White, Control type: Rotary, Housing material: Plastic. Cord length: 1.5 m. Motor power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.