Philips Robust Collection Hand blender HR1379/10, Immersion blender, Grey, White
Philips Robust Collection Hand blender HR1379/10. Type: Immersion blender, Product colour: Grey, White. Blade material: Stainless steel. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Battery voltage: 7.4 V. Weight: 2.6 kg. Package weight: 3.8 kg