Philips logo

Philips Daily Collection Hand blender HR1363/04

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91642
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips Daily Collection Hand blender HR1363/04:

Philips Daily Collection Hand blender HR1363/04, Immersion blender, 0.5 L, 1.3 m, 600 W, White

Long summary description Philips Daily Collection Hand blender HR1363/04:

Philips Daily Collection Hand blender HR1363/04. Type: Immersion blender, Product colour: White, Cord length: 1.3 m. Bowl capacity: 0.5 L. Blending bowl material: Plastic, Housing material: Plastic, Rubber, Blade material: Stainless steel. Power: 600 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Beaker with lid: 0.5 L

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.