Philips Daily Collection HR1363/00 Hand blender, Immersion blender
Philips Daily Collection HR1363/00 Hand blender. Type: Immersion blender. Power source: AC, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz