Philips logo

Philips HR1357 hand blender

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85005
Info modified on:
12 Apr 2024, 16:51:37
End of life date:
15 Apr 2022
Short summary description Philips HR1357 hand blender:

Philips HR1357 hand blender, Immersion blender, White

Long summary description Philips HR1357 hand blender:

Philips HR1357 hand blender. Type: Immersion blender, Product colour: White. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 300 W. Weight: 950 g, Dimensions (WxDxH): 70 x 385 x 70 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.