Philips logo

Philips SmartTouch-XL Electric shaver HQ9190/21

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152571
Info modified on:
31 Oct 2024, 04:27:16
Short summary description Philips SmartTouch-XL Electric shaver HQ9190/21:

Philips SmartTouch-XL Electric shaver HQ9190/21, Rotation shaver, Aluminium, Black, Battery, Lithium-Ion (Li-Ion), 100-240 V, 1 h

Long summary description Philips SmartTouch-XL Electric shaver HQ9190/21:

Philips SmartTouch-XL Electric shaver HQ9190/21. Shaver system: Rotation shaver, Product colour: Aluminium, Black. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 100-240 V. Package type: F-Box. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.