Philips logo

Philips SHAVER Series 3000 Electric shaver HQ8250/17

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148612
Info modified on:
13 Nov 2024, 17:51:28
Product Brochure/Datasheet (4.6 MB)
Philips HQ8250/17 user manual (26 MB)
Short summary description Philips SHAVER Series 3000 Electric shaver HQ8250/17:

Philips SHAVER Series 3000 Electric shaver HQ8250/17, Rotation shaver, Black, Blue, Super Lift & Cut, HQ9, 2 year(s), AC/Battery

Long summary description Philips SHAVER Series 3000 Electric shaver HQ8250/17:

Philips SHAVER Series 3000 Electric shaver HQ8250/17. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Operating time: 50 min, Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s). Connectivity technology: Wireless

Reasons to buy
3D tour
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.