Philips 7000 series Electric shaver HQ7320/17, Rotation shaver, Black, Silver, Super Lift & Cut, HQ8, 1 year(s), AC/Battery
Philips 7000 series Electric shaver HQ7320/17. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Operating time: 30 min, Charging time: 8 h. Package type: Box. Quantity per pack: 1 pc(s). Finishing: Lacquer