Philips logo

Philips SHAVER Series 3000 Electric shaver HQ6976/16

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129035
Info modified on:
14 Mar 2024, 18:47:24
Short summary description Philips SHAVER Series 3000 Electric shaver HQ6976/16:

Philips SHAVER Series 3000 Electric shaver HQ6976/16, Rotation shaver, Black, Battery, 8 h, 100-240 V, Wired & Wireless

Long summary description Philips SHAVER Series 3000 Electric shaver HQ6976/16:

Philips SHAVER Series 3000 Electric shaver HQ6976/16. Shaver system: Rotation shaver, Product colour: Black. Power source: Battery, Charging time: 8 h, AC input voltage: 100-240 V. Connectivity technology: Wired & Wireless, Cordless operation: 35 min, Runtime: 30 min

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.