Philips logo

Philips Click&Style SHAVER 2HD HQ444/16

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88433
Info modified on:
04 Jul 2024, 13:48:07
Product Brochure/Datasheet (353 KB)
Philips HQ444/16 user manual (3.5 MB)
Short summary description Philips Click&Style SHAVER 2HD HQ444/16:

Philips Click&Style SHAVER 2HD HQ444/16, Rotation shaver, Black, AC, 1 pc(s), Cleaning brush, Protective cap

Long summary description Philips Click&Style SHAVER 2HD HQ444/16:

Philips Click&Style SHAVER 2HD HQ444/16. Shaver system: Rotation shaver, Product colour: Black. Power source: AC. Quantity per pack: 1 pc(s). Maintenance accessories: Cleaning brush, Protective cap

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.