Philips logo

Philips ProCare Auto Curler HPS940/00 hair styling tool Automatic curling iron Warm Black 2 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158028
Info modified on:
10 Apr 2025, 06:37:08
Short summary description Philips ProCare Auto Curler HPS940/00 hair styling tool Automatic curling iron Warm Black 2 m:

Philips ProCare Auto Curler HPS940/00, Automatic curling iron, Warm, 170 °C, 210 °C, 30 s, Black

Long summary description Philips ProCare Auto Curler HPS940/00 hair styling tool Automatic curling iron Warm Black 2 m:

Philips ProCare Auto Curler HPS940/00. Type: Automatic curling iron, Technology: Warm, Temperature (min): 170 °C. Product colour: Black, Hanging type: Hanging loop. Cord length: 2 m. AC input voltage: 110-240 V

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.