Philips Straightener HP8330/00, Straightening iron, Warm, 1.8 m, 25 W, 110-240 V, 200 °C
Philips Straightener HP8330/00. Type: Straightening iron, Technology: Warm. Cord length: 1.8 m. Power: 25 W, AC input voltage: 110-240 V. Temperature: 200 °C