Philips logo

Philips KeraShine Straightener

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91360
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips KeraShine Straightener:

Philips KeraShine Straightener, Straightening iron, Warm, 210 °C, 210 °C, 30 s, 60 s

Long summary description Philips KeraShine Straightener:

Philips KeraShine Straightener. Type: Straightening iron, Technology: Warm, Temperature (min): 210 °C. Product colour: Black, Hanging type: Hanging ring. Cord length: 1.8 m. AC input voltage: Seluruh dunia

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.