Philips logo

Philips Straightener HP8310/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94203
Info modified on:
14 Mar 2024, 19:09:22
Short summary description Philips Straightener HP8310/00:

Philips Straightener HP8310/00, Straightening iron, 210 °C, 60 s, Black, Violet, 1.8 m, 110-240 V

Long summary description Philips Straightener HP8310/00:

Philips Straightener HP8310/00. Type: Straightening iron, Temperature (max): 210 °C, Heat up time to 100°C: 60 s. Product colour: Black, Violet. Cord length: 1.8 m. AC input voltage: 110-240 V

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.