Philips logo

Philips ThermoProtect Hairdryer HP8230/03

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92529
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips ThermoProtect Hairdryer HP8230/03:

Philips ThermoProtect Hairdryer HP8230/03, DC, Black, Acrylonitrile butadiene styrene (ABS), Hanging loop, 1.8 m, 2100 W

Long summary description Philips ThermoProtect Hairdryer HP8230/03:

Philips ThermoProtect Hairdryer HP8230/03. Motor type: DC. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Hanging type: Hanging loop. Power: 2100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Depth: 100 mm, Height: 310 mm

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.