Philips SatinPerfect HP6576/10, Gold, White, 32 tweezers, 2550 RPM, 1 h, 40 min, 16 W
Philips SatinPerfect HP6576/10. Product colour: Gold, White, Number of tweezers: 32 tweezers, Rotational speed: 2550 RPM. Charging time: 1 h, Operating time: 40 min, Power: 16 W. Type: Epilator