Philips logo

Philips Precision trimmer HP6390/01

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39042
Info modified on:
14 Mar 2024, 18:01:33
Short summary description Philips Precision trimmer HP6390/01:

Philips Precision trimmer HP6390/01, Eyebrow, Purple, Metal, Battery, AAA, 1.5 V

Long summary description Philips Precision trimmer HP6390/01:

Philips Precision trimmer HP6390/01. Precision trimmer purpose: Eyebrow. Product colour: Purple, Housing material: Metal. Power source: Battery, Battery type: AAA, Battery voltage: 1.5 V. Weight: 148 g. Number of batteries included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.