Philips logo

Philips HP 4698 Multi-styler

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81009
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips HP 4698 Multi-styler:

Philips HP 4698 Multi-styler, Multistyler, Blue, Navy, 1.8 m, 25 W, 25 W, 100-240 V

Long summary description Philips HP 4698 Multi-styler:

Philips HP 4698 Multi-styler. Type: Multistyler. Product colour: Blue, Navy. Cord length: 1.8 m. Power: 25 W, Power consumption (typical): 25 W, AC input voltage: 100-240 V. Dimensions (WxDxH): 296 x 40 x 80.5 mm, Bulb power: 25 W

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.