Philips HP 4658 Curling iron, Curling iron, PTC ceramic heater, Gold, Purple, 1.8 m, 13 W, 13 W
Philips HP 4658 Curling iron. Type: Curling iron, Heater type: PTC ceramic heater. Product colour: Gold, Purple. Cord length: 1.8 m. Power: 13 W, Power consumption (typical): 13 W, AC input voltage: 110-240 V. Dimensions (WxDxH): 299 x 46 x 70 mm