Philips logo

Philips HI5918/20 iron Steam iron Ceramic soleplate 2400 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196405
Info modified on:
07 Nov 2024, 10:11:27
Short summary description Philips HI5918/20 iron Steam iron Ceramic soleplate 2400 W Blue, White:

Philips HI5918/20, Steam iron, Ceramic soleplate, 1.6 m, 200 g/min, Blue, White, 100 g/min

Long summary description Philips HI5918/20 iron Steam iron Ceramic soleplate 2400 W Blue, White:

Philips HI5918/20. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 1.6 m. Iron power: 2400 W, AC input voltage: 220 - 240 V. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Package width: 390 mm, Package depth: 270 mm, Package height: 230 mm. Hose length: 1.4 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.