Philips logo

Philips HF3485/01 light therapy Wake-up light Halogen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83716
Info modified on:
30 Apr 2024, 16:14:01
Short summary description Philips HF3485/01 light therapy Wake-up light Halogen:

Philips HF3485/01, Wake-up light, 250 lx, Halogen, GY6.35, 100 W, 4000 h

Long summary description Philips HF3485/01 light therapy Wake-up light Halogen:

Philips HF3485/01. Type: Wake-up light, Light intensity: 250 lx, Bulb technology: Halogen. Snooze button for sound and light: 9 min, Audio formats supported: MP3, WMA. Cord length: 2 m. Input voltage: 230 V, Power: 85 W, AC input frequency: 50 Hz. Width: 170 mm, Depth: 170 mm, Height: 252 mm

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.