Philips logo

Philips Wake-up Light HF3475/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82008
Info modified on:
30 Apr 2024, 16:14:08
Short summary description Philips Wake-up Light HF3475/01:

Philips Wake-up Light HF3475/01, 6000 h, 30 min, White, 9 min, 200 m, 230 V

Long summary description Philips Wake-up Light HF3475/01:

Philips Wake-up Light HF3475/01. Service life of lamp: 6000 h, Sunrise simulating process (0-selected intensity): 30 min. Product colour: White, Snooze button for sound and light: 9 min. Cord length: 200 m. Input voltage: 230 V, Power: 38 W, Power requirements: 230 V, 50 Hz. Products per pallet (EU): 126 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.