Philips logo

Philips goLITE BLU energy light HF3330/03

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66625
Info modified on:
30 Apr 2024, 16:14:02
Short summary description Philips goLITE BLU energy light HF3330/03:

Philips goLITE BLU energy light HF3330/03, Energy light, LED, 10000 h, Blue, 1.8 m, 100 - 240 V

Long summary description Philips goLITE BLU energy light HF3330/03:

Philips goLITE BLU energy light HF3330/03. Type: Energy light, Bulb technology: LED, Service life of lamp: 10000 h. Cord length: 1.8 m. Input voltage: 100 - 240 V, Power: 12 W, AC input frequency: 50 - 60 Hz. Width: 140 mm, Depth: 25 mm, Height: 140 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 178 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.